APEM Components, Inc. Rocker & Toggle Switches 5249CDB

Description
Miniature Toggle Switch
Request a Quote Datasheet
Description
Miniature Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 5249CDB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
5249CDB
Rocker & Toggle Switches 5249CDB
Miniature Toggle Switch

Miniature Toggle Switch

Buy Now
Toggle Switches - 6925324 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
6925324
Toggle Switches 6925324
APEM 5249CDB Toggle Switch

APEM 5249CDB Toggle Switch

Supplier's Site
Shenzhen, China
Switches - Toggle Switches
5249CDB
Switches - Toggle Switches 5249CDB
SWITCH TOGGLE DPDT 0.4VA 20V

SWITCH TOGGLE DPDT 0.4VA 20V

Supplier's Site
Toggle Switches - 5249CDB - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
5249CDB
Toggle Switches 5249CDB
Toggle Switches DPDT 0.4VA 20VAC/DC 10.5mmOn-Off-On

Toggle Switches DPDT 0.4VA 20VAC/DC 10.5mmOn-Off-On

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 5249CDB 6925324 5249CDB 5249CDB
Product Name Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Momentary Contact Switch Function On-off-on On-Off-On
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Double Throw; DPDT
Terminal Type Through hole PC Pin
Standards / Compliances RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

8-Way Mini Trim Switch - T8 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Toggle Switch - 902913 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
15 Amp Single Pole Toggle Switch, Residential Grade - 1001 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details