SWITCH TOGGLE DPDT 0.4VA 20V
TOGGLE SWITCH 5000 MINIATURE ROHS COMPLIANT: YES
Toggle Switches DPDT 0.4VA 20VAC/DC 10.5mmOn-Off-Mom
| Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 5248CDB | 5248CDB | 72H8052 | 5248CDB |
| Product Name | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switch 5000 Miniature Rohs Compliant Apem | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Round | |||
| Switch Function | Momentary | |||
| Maintained Contact Switch Function | ON/OFF | |||
| Momentary Contact Switch Function | On-Off-Mom |