APEM Components, Inc. Rocker & Toggle Switches 5248AB

Description
Miniature Toggle Switch
Request a Quote Datasheet
Description
Miniature Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 5248AB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
5248AB
Rocker & Toggle Switches 5248AB
Miniature Toggle Switch

Miniature Toggle Switch

Buy Now
Toggle Switch 5000 Miniature Rohs Compliant Apem - 72H8051 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch 5000 Miniature Rohs Compliant Apem
72H8051
Toggle Switch 5000 Miniature Rohs Compliant Apem 72H8051
TOGGLE SWITCH 5000 MINIATURE ROHS COMPLIANT: YES

TOGGLE SWITCH 5000 MINIATURE ROHS COMPLIANT: YES

Supplier's Site
Toggle Switches - 5248AB - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
5248AB
Toggle Switches 5248AB
Toggle Switches DPDT 6A 125V 10.5mm On-Off-Mom

Toggle Switches DPDT 6A 125V 10.5mm On-Off-Mom

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
5248AB
Switches - Toggle Switches 5248AB
SWITCH TOGGLE DPDT 6A 125V

SWITCH TOGGLE DPDT 6A 125V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 5248AB 72H8051 5248AB 5248AB
Product Name Rocker & Toggle Switches Toggle Switch 5000 Miniature Rohs Compliant Apem Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Standards / Compliances RoHS RoHS
Toggle Actuator Standard Round
Switch Function Momentary
Maintained Contact Switch Function ON/OFF
Unlock Full Specs
to access all available technical data

Similar Products

Large Trim Switches - T4/T5 - OTTO Controls
Specs
Switch Type Toggle
View Details
Toggle Switch -  - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Combination 3-Way Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71235 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details