APEM Components, Inc. Rocker & Toggle Switches 5247AB

Description
Miniature Toggle Switch
Request a Quote Datasheet
Description
Miniature Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 5247AB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
5247AB
Rocker & Toggle Switches 5247AB
Miniature Toggle Switch

Miniature Toggle Switch

Buy Now
Sheung Wan, Hong Kong
Toggle Switches
5247AB
Toggle Switches 5247AB
Toggle Switches DPDT 6A 125V 10.5mm Mom-Off-Mom

Toggle Switches DPDT 6A 125V 10.5mm Mom-Off-Mom

Buy Now Datasheet
Toggle Switch 5000 Miniature Rohs Compliant Apem - 72H8050 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch 5000 Miniature Rohs Compliant Apem
72H8050
Toggle Switch 5000 Miniature Rohs Compliant Apem 72H8050
TOGGLE SWITCH 5000 MINIATURE ROHS COMPLIANT: YES

TOGGLE SWITCH 5000 MINIATURE ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Switches - Toggle Switches
5247AB
Switches - Toggle Switches 5247AB
SWITCH TOGGLE DPDT 6A 125V

SWITCH TOGGLE DPDT 6A 125V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 5247AB 5247AB 72H8050 5247AB
Product Name Rocker & Toggle Switches Toggle Switches Toggle Switch 5000 Miniature Rohs Compliant Apem Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT
Terminal Type Screw Terminals PC Pin
Standards / Compliances RoHS RoHS
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Sealing Boot - C740191 - OTTO Controls
Specs
Switch Type Toggle
Features Weather resistant or waterproof
View Details
Toggle Switch -  - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
15 Amp 4 Way Self-Grounding Toggle Switch, Residential Grade - 1003S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details