APEM Components, Inc. Rocker & Toggle Switches 5246MAB

Description
Miniature Toggle Switch
Request a Quote Datasheet
Description
Miniature Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 5246MAB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
5246MAB
Rocker & Toggle Switches 5246MAB
Miniature Toggle Switch

Miniature Toggle Switch

Buy Now
Shenzhen, China
Switches - Toggle Switches
5246MAB
Switches - Toggle Switches 5246MAB
SWITCH TOGGLE DPDT 6A 125V

SWITCH TOGGLE DPDT 6A 125V

Supplier's Site
Toggle Switches - 5246MAB - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
5246MAB
Toggle Switches 5246MAB
Toggle Switches DPDT 6A 125V 17.5mm

Toggle Switches DPDT 6A 125V 17.5mm

Buy Now Datasheet
Toggle Switch, Dpdt, 4A, 30Vdc; Switch Operation Apem - 75K9893 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 4A, 30Vdc; Switch Operation Apem
75K9893
Toggle Switch, Dpdt, 4A, 30Vdc; Switch Operation Apem 75K9893
TOGGLE SWITCH, DPDT, 4A, 30VDC; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:5000M Series; Switch Mounting:Panel Mount; Contact Current Max:4A; Contact Voltage AC Nom:- RoHS Compliant: Yes

TOGGLE SWITCH, DPDT, 4A, 30VDC; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:5000M Series; Switch Mounting:Panel Mount; Contact Current Max:4A; Contact Voltage AC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 5246MAB 5246MAB 5246MAB 75K9893
Product Name Rocker & Toggle Switches Switches - Toggle Switches Toggle Switches Toggle Switch, Dpdt, 4A, 30Vdc; Switch Operation Apem
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT
Terminal Type Solder Terminals; Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Combination 15A Tamper Resistant Duplex Outlet & Pilot Light - 71500 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switches - 1-1825139-9 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
5 suppliers
Process Sealed Subminiature Toggle - A12EV - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
5 suppliers
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details