APEM Components, Inc. Rocker & Toggle Switches 5246CDGB12

Description
Miniature Toggle Switch
Request a Quote Datasheet
Description
Miniature Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 5246CDGB12 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
5246CDGB12
Rocker & Toggle Switches 5246CDGB12
Miniature Toggle Switch

Miniature Toggle Switch

Buy Now
Toggle Switches - 5246CDGB12 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
5246CDGB12
Toggle Switches 5246CDGB12
Toggle Switches DPDT 0.4VA 20VAC/DC 6.3mm On-On

Toggle Switches DPDT 0.4VA 20VAC/DC 6.3mm On-On

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
5246CDGB12
Switches - Toggle Switches 5246CDGB12
SWITCH TOGGLE DPDT 0.4VA 20V

SWITCH TOGGLE DPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 5246CDGB12 5246CDGB12 5246CDGB12
Product Name Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Standards / Compliances RoHS
Toggle Actuator Flatted
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details
Toggle Switches - 2267078-5 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
2 suppliers
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
NEMA 1 Pole Manual Starting Switch - 600-TQX4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details