Toggle Switches DPDT 6A 125V 8.5mm On-On
SWITCH TOGGLE DPDT 6A 125V
| Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 5246AB16X371 | 5246AB16X371 | 5246AB16X371 |
| Product Name | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Standards / Compliances | RoHS | ||
| Toggle Actuator | Standard Round | ||
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT |