APEM Components, Inc. Rocker & Toggle Switches 5242CDB

Description
Miniature Toggle Switch
Request a Quote Datasheet
Description
Miniature Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 5242CDB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
5242CDB
Rocker & Toggle Switches 5242CDB
Miniature Toggle Switch

Miniature Toggle Switch

Buy Now
Toggle Switch 5000 Miniature Rohs Compliant Apem - 72H8039 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch 5000 Miniature Rohs Compliant Apem
72H8039
Toggle Switch 5000 Miniature Rohs Compliant Apem 72H8039
TOGGLE SWITCH 5000 MINIATURE ROHS COMPLIANT: YES

TOGGLE SWITCH 5000 MINIATURE ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Switches - Toggle Switches
5242CDB
Switches - Toggle Switches 5242CDB
SWITCH TOGGLE DPDT 0.4VA 20V

SWITCH TOGGLE DPDT 0.4VA 20V

Supplier's Site
Toggle Switches - 5242CDB - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
5242CDB
Toggle Switches 5242CDB
Toggle Switches DPDT 0.4VA 20VAC/DC On-Mom

Toggle Switches DPDT 0.4VA 20VAC/DC On-Mom

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 5242CDB 72H8039 5242CDB 5242CDB
Product Name Rocker & Toggle Switches Toggle Switch 5000 Miniature Rohs Compliant Apem Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Standards / Compliances RoHS RoHS
Toggle Actuator Standard Round
Switch Function Momentary
Momentary Contact Switch Function On-Mom
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71212 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 450-1900-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
2 suppliers
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
NEMA 2 Pole Manual Starting Switch - 600-TAX109 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details