APEM Components, Inc. Rocker & Toggle Switches 5239YCDB16X445

Description
Miniature Toggle Switch
Request a Quote Datasheet
Description
Miniature Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 5239YCDB16X445 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
5239YCDB16X445
Rocker & Toggle Switches 5239YCDB16X445
Miniature Toggle Switch

Miniature Toggle Switch

Buy Now
Switch, Toggle, Spdt, 20V; Switch Operation Apem - 04M6764 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 20V; Switch Operation Apem
04M6764
Switch, Toggle, Spdt, 20V; Switch Operation Apem 04M6764
SWITCH, TOGGLE, SPDT, 20V; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:5000 Series; Contact Current Max:-; Switch Mounting:-; Contact Voltage AC Nom:20V; Switch Terminals:SolderRoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 20V; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:5000 Series; Contact Current Max:-; Switch Mounting:-; Contact Voltage AC Nom:20V; Switch Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Toggle Switches - 5239YCDB16X445 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
5239YCDB16X445
Toggle Switches 5239YCDB16X445
Toggle Switches Mini Toggle Switch

Toggle Switches Mini Toggle Switch

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
5239YCDB16X445
Switches - Toggle Switches 5239YCDB16X445
SWITCH TOGGLE SPDT 0.4VA 20V

SWITCH TOGGLE SPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 5239YCDB16X445 04M6764 5239YCDB16X445 5239YCDB16X445
Product Name Rocker & Toggle Switches Switch, Toggle, Spdt, 20V; Switch Operation Apem Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Maintained Contact Switch Function Three Position (Center OFF) ON/OFF
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Solder Terminals; SolderRoHS Compliant: Yes PC Pin
AC Voltage Rating 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

T9 MIL-Qualified and Commercial Toggle Switches - T9 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Features Dustproof; Weather resistant or waterproof
View Details
Toggle Switch - 4732828 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
20 Amp Single Pole Toggle Switch, Commercial Grade - 1011 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details