APEM Components, Inc. Toggle Switches 5239YCDB

Description
APEM 5239YCDB Toggle Switch
Request a Quote Datasheet
Description
APEM 5239YCDB Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 6925346 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
6925346
Toggle Switches 6925346
APEM 5239YCDB Toggle Switch

APEM 5239YCDB Toggle Switch

Supplier's Site
Rocker & Toggle Switches - 5239YCDB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
5239YCDB
Rocker & Toggle Switches 5239YCDB
Miniature Toggle Switch

Miniature Toggle Switch

Buy Now
Shenzhen, China
Switches - Toggle Switches
5239YCDB
Switches - Toggle Switches 5239YCDB
SWITCH TOGGLE SPDT 0.4VA 20V

SWITCH TOGGLE SPDT 0.4VA 20V

Supplier's Site
Toggle Switches - 5239YCDB - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
5239YCDB
Toggle Switches 5239YCDB
Toggle Switches SPDT 0.4VA 20VAC/DC 13.5mmOn-Off-On

Toggle Switches SPDT 0.4VA 20VAC/DC 13.5mmOn-Off-On

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 6925346 5239YCDB 5239YCDB 5239YCDB
Product Name Toggle Switches Rocker & Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Momentary Contact Switch Function On-off-on On-Off-On
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Double Throw; SPDT
Terminal Type Through hole PC Pin
Standards / Compliances RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 3 Way Self-Grounding Toggle Switch, Residential Grade - 1002S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 2585-08-2-1-14-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Momentary
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
NEMA 1 Pole Manual Starting Switch - 600-TQX216 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers