SWITCH TOGGLE SPDT 0.4VA 20V
Toggle Switches SPDT 0.4VA 20VAC/DC 8.5mmOn-Off-On
SWITCH, TOGGLE, SPDT, 20V; Switch Operation:On-Off-On;
| Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 5239WWCDB16X445 | 5239WWCDB16X445 | 5239WWCDB16X445 | 04M6763 |
| Product Name | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches | Switch, Toggle, Spdt, 20V; Switch Operation Apem |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Round | |||
| Maintained Contact Switch Function | ON/OFF | Three Position (Center OFF) | ||
| Momentary Contact Switch Function | On-Off-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |