SWITCH, TOGGLE, SPDT, 20V; Switch Operation:On-Off-On;
SWITCH TOGGLE SPDT 0.4VA 20V
Toggle Switches SPDT 0.4VA 20VAC/DC 7.3mmOn-Off-On
| Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 5239WCDB16X404 | 96C7225 | 5239WCDB16X404 | 5239WCDB16X404 |
| Product Name | Rocker & Toggle Switches | Switch, Toggle, Spdt, 20V; Switch Operation Apem | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | Three Position (Center OFF) | ON/OFF | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Standards / Compliances | RoHS | RoHS | ||
| Current Rating | 6 amps |