Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TOGGLE SWITCHES
APEM COMPONENTS, INC.
5237ZAULCSA -- TOGGLE SWITCHES
APEM Components, Inc.
Toggle Switches
5237ZAULCSA
Description
Toggle Switches SPDT 6A 125V 10.5mm Mom-Off-Mom
VAST STOCK CO., LIMITED
Done
Datasheet
Description
Toggle Switches SPDT 6A 125V 10.5mm Mom-Off-Mom
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
5237ZAULCSA
Toggle Switches
5237ZAULCSA
Toggle Switches SPDT 6A 125V 10.5mm Mom-Off-Mom
Toggle Switches SPDT 6A 125V 10.5mm Mom-Off-Mom
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Toggle Switches
Product Number
5237ZAULCSA
Product Name
Toggle Switches
Switch Type
Toggle
Unlock Full Specs
to access all available technical data
Similar Products
Suzhou Ele Mfg Co., Ltd.
15 Amp 4 Way Toggle Switch, Residential Grade
1003
Specs
Switch Type
Toggle
Standards / Compliances
UL Listed
Operating Temperature
-40 to 140 F (-40 to 60 C)
View Details
TE Connectivity
Toggle Switches
08-2-1-13 D 933
Specs
Switch Type
Toggle
View Details
Festo Corporation
Toggle switch
H-22-SW
Specs
Switch Type
Toggle
Length / Diameter
0.8858 inch (22.5 mm)
View Details
2
suppliers
Allen-Bradley / Rockwell Automation
NEMA 1 Pole Manual Starting Switch
600-TAX4
Specs
Switch Type
Toggle
View Details
2
suppliers