Toggle Switches SPDT 0.4A 20VAC/DC 8.5mm Mom-Off-Mom
SWITCH TOGGLE SPDT 0.4VA 20V
| Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 5237WWCDB16X445 | 5237WWCDB16X445 | 5237WWCDB16X445 |
| Product Name | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Standards / Compliances | RoHS | ||
| Toggle Actuator | Standard Round | ||
| Switch Function | Momentary | ||
| Momentary Contact Switch Function | Three Position Momentary (Center OFF); Mom-Off-Mom |