APEM Components, Inc. Switch, Toggle, Spdt, 20V; Switch Operation Apem 5236YCDB-16X445

Description
SWITCH, TOGGLE, SPDT, 20V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:5000 Series; Contact Current Max:6A; Switch Mounting:-; Contact Voltage AC Nom:20V; Switch Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, SPDT, 20V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:5000 Series; Contact Current Max:6A; Switch Mounting:-; Contact Voltage AC Nom:20V; Switch Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spdt, 20V; Switch Operation Apem - 96C7221 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 20V; Switch Operation Apem
96C7221
Switch, Toggle, Spdt, 20V; Switch Operation Apem 96C7221
SWITCH, TOGGLE, SPDT, 20V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:5000 Series; Contact Current Max:6A; Switch Mounting:-; Contact Voltage AC Nom:20V; Switch Terminals:Solder RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 20V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:5000 Series; Contact Current Max:6A; Switch Mounting:-; Contact Voltage AC Nom:20V; Switch Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 96C7221
Product Name Switch, Toggle, Spdt, 20V; Switch Operation Apem
Switch Type Toggle
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications Single Pole, Double Throw; SPDT
Terminal Type Solder Terminals; Solder
Unlock Full Specs
to access all available technical data

Similar Products

Switch, toggle, boot, open top - K288801A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Toggle Switches - 2585-08-2-1-17E-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Momentary
View Details
Hardware - AT441A - Powell Electronics, Inc.
NKK Switches
Specs
Switch Type Toggle
View Details
Switch,Manual 277V Max - 600-TAX10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details