APEM Components, Inc. Rocker & Toggle Switches 5236WCDB9

Description
Miniature Toggle Switch
Request a Quote Datasheet
Description
Miniature Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 5236WCDB9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
5236WCDB9
Rocker & Toggle Switches 5236WCDB9
Miniature Toggle Switch

Miniature Toggle Switch

Buy Now
Toggle Switches - 5236WCDB9 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
5236WCDB9
Toggle Switches 5236WCDB9
Toggle Switches SPDT 0.4VA 20VAC/DC 11.4mm On-On

Toggle Switches SPDT 0.4VA 20VAC/DC 11.4mm On-On

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
5236WCDB9
Switches - Toggle Switches 5236WCDB9
SWITCH TOGGLE SPDT 0.4VA 20V

SWITCH TOGGLE SPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 5236WCDB9 5236WCDB9 5236WCDB9
Product Name Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Terminal Type Screw Terminals PC Pin
Standards / Compliances RoHS
Toggle Actuator Flatted
Momentary Contact Switch Function On-On
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Sealing Boot - C740191 - OTTO Controls
Specs
Switch Type Toggle
Features Weather resistant or waterproof
View Details
NEMA 2 Pole Manual Starting Switch - 600-TCX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
20 Amp Single Pole Toggle Switch, Commercial Grade - 1011 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details