SWITCH TOGGLE SPDT 6A 125V
Toggle Switches SPDT 6A 125V 13.5mm On-On
| RS Components, Ltd. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 2873626 | 5236WADB | 5236WADB | 5236WADB |
| Product Name | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Maintained | |||
| Momentary Contact Switch Function | On-On | On-On | ||
| Terminal Type | Straight PC Pins; PC Terminal | PC Pin | Screw Terminals | |
| Standards / Compliances | RoHS | RoHS |