APEM Components, Inc. Rocker & Toggle Switches 4656A32

Description
Power Toggle Switch
Request a Quote Datasheet
Description
Power Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 4656A32 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
4656A32
Rocker & Toggle Switches 4656A32
Power Toggle Switch

Power Toggle Switch

Buy Now
Toggle Switches - 4656A32 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
4656A32
Toggle Switches 4656A32
Toggle Switches 3PDT On-On 6A 125V

Toggle Switches 3PDT On-On 6A 125V

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
4656A32
Switches - Toggle Switches 4656A32
SWITCH TOGGLE 3PDT 6A 125V

SWITCH TOGGLE 3PDT 6A 125V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 4656A32 4656A32 4656A32
Product Name Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Standards / Compliances RoHS
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
Pole & Throw Specifications 3PDT
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details
Toggle Switches - 2-1825137-2 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
4 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Manual Starting Switch, Toggle Type - 600-TED7 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details