APEM Components, Inc. Rocker & Toggle Switches 4651A32

Description
Power Toggle Switch
Request a Quote Datasheet
Description
Power Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 4651A32 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
4651A32
Rocker & Toggle Switches 4651A32
Power Toggle Switch

Power Toggle Switch

Buy Now
Sheung Wan, Hong Kong
Toggle Switches
4651A32
Toggle Switches 4651A32
Toggle Switches 3PST On-Off 6A 125V

Toggle Switches 3PST On-Off 6A 125V

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
4651A32
Switches - Toggle Switches 4651A32
SWITCH TOGGLE 3PST 6A 125V

SWITCH TOGGLE 3PST 6A 125V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 4651A32 4651A32 4651A32
Product Name Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Terminal Type Screw Terminals Solder Terminals; Solder, Quick Connect - 0.110\" (2.8mm)
Standards / Compliances RoHS
Operating Temperature -4 to 131 F (-20 to 55 C) -4 to 131 F (-20 to 55 C)
Current Rating 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details
Toggle Switches - 1825222-7 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details
4 suppliers
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Manual Starting Switch, Toggle Type - 600-N12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details