APEM Components, Inc. Rocker & Toggle Switches 4441C22

Description
Power Toggle Switch
Request a Quote Datasheet
Description
Power Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 4441C22 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
4441C22
Rocker & Toggle Switches 4441C22
Power Toggle Switch

Power Toggle Switch

Buy Now
Shenzhen, China
Switches - Toggle Switches
4441C22
Switches - Toggle Switches 4441C22
SWITCH TOGGLE DPST 3A 125V

SWITCH TOGGLE DPST 3A 125V

Supplier's Site
Toggle Switches - 4441C22 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
4441C22
Toggle Switches 4441C22
Toggle Switches DPST On-Off 3A 125V

Toggle Switches DPST On-Off 3A 125V

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 4441C22 4441C22 4441C22
Product Name Rocker & Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle
Toggle Actuator Flatted
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
Pole & Throw Specifications Double Pole, Single Throw; DPST
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71212 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 2-2493803-2 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None Off
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switch - 361776 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details