APEM Components, Inc. Rocker & Toggle Switches 4241A22UU

Description
Power Toggle Switch
Request a Quote Datasheet
Description
Power Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 4241A22UU - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
4241A22UU
Rocker & Toggle Switches 4241A22UU
Power Toggle Switch

Power Toggle Switch

Buy Now
Shenzhen, China
Switches - Toggle Switches
4241A22UU
Switches - Toggle Switches 4241A22UU
SWITCH TOGGLE DPST 6A 125V

SWITCH TOGGLE DPST 6A 125V

Supplier's Site
Toggle Switches - 4241A22UU - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
4241A22UU
Toggle Switches 4241A22UU
Toggle Switches DPST ON-OFF 16A 125V

Toggle Switches DPST ON-OFF 16A 125V

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 4241A22UU 4241A22UU 4241A22UU
Product Name Rocker & Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle
Toggle Actuator Flatted
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
Pole & Throw Specifications Double Pole, Single Throw; DPST
Unlock Full Specs
to access all available technical data

Similar Products

Combination 20A Tamper Resistant Duplex Outlet & Pilot Light - 71400 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switches - 401709 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function Latching
Pole & Throw Specifications Single Pole, Double Throw
View Details
NEMA 1 Pole Manual Starting Switch - 600-TAX216 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details