APEM Components, Inc. Switches - Pushbutton Switches 402ZQE

Description
SWITCH PUSH SPST-NO 1A 125V
Datasheet
Description
SWITCH PUSH SPST-NO 1A 125V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - 402ZQE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
402ZQE
Switches - Pushbutton Switches 402ZQE
SWITCH PUSH SPST-NO 1A 125V

SWITCH PUSH SPST-NO 1A 125V

Supplier's Site
Pushbutton Switches - 402ZQE - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
402ZQE
Pushbutton Switches 402ZQE
Pushbutton Switches PUSH BUTTON

Pushbutton Switches PUSH BUTTON

Buy Now Datasheet
Switch, Pushbutton, Spst-No, 3A, 250V; Product Range Apem - 95C2757 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 3A, 250V; Product Range Apem
95C2757
Switch, Pushbutton, Spst-No, 3A, 250V; Product Range Apem 95C2757
SWITCH, PUSHBUTTON, SPST-NO, 3A, 250V; Product Range:400 Series; Panel Cutout Diameter:6.4mm; Contact Configuration:SPST-N O; Switch Operation:-; Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:White RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 3A, 250V; Product Range:400 Series; Panel Cutout Diameter:6.4mm; Contact Configuration:SPST-NO; Switch Operation:-; Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 402ZQE 402ZQE 95C2757
Product Name Switches - Pushbutton Switches Pushbutton Switches Switch, Pushbutton, Spst-No, 3A, 250V; Product Range Apem
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Solder Pin
Max Current Rating 1 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 1241.6612.1120101 - VAST STOCK CO., LIMITED
Specs
Max Current Rating 5 amps
Max AC Voltage Rating 250 volts
View Details
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
Push Button Switches - 1-2474606-0 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
3 suppliers
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-ARM-5D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details