APEM Components, Inc. Switches - Pushbutton Switches 402CQE

Description
SWITCH PUSH SPST-NO 1A 125V
Datasheet
Description
SWITCH PUSH SPST-NO 1A 125V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Pushbutton Switches
402CQE
Switches - Pushbutton Switches 402CQE
SWITCH PUSH SPST-NO 1A 125V

SWITCH PUSH SPST-NO 1A 125V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
402CQE
Pushbutton Switches 402CQE
Pushbutton Switches Mini PB Switch UL

Pushbutton Switches Mini PB Switch UL

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches
Product Number 402CQE 402CQE
Product Name Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Max Current Rating 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2316542-6 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details