APEM Components, Inc. Switch, Pushbutton, Spst, 3A, 250V; Product Range Apem 401ZQE

Description
SWITCH, PUSHBUTTON, SPST, 3A, 250V; Product Range:400 Series; Panel Cutout Diameter:6.4mm; Contact Configuration:SPST; Switch Operation:On-Off; Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:White RoHS Compliant: Yes
Description
SWITCH, PUSHBUTTON, SPST, 3A, 250V; Product Range:400 Series; Panel Cutout Diameter:6.4mm; Contact Configuration:SPST; Switch Operation:On-Off; Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:White RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spst, 3A, 250V; Product Range Apem - 95C2755 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst, 3A, 250V; Product Range Apem
95C2755
Switch, Pushbutton, Spst, 3A, 250V; Product Range Apem 95C2755
SWITCH, PUSHBUTTON, SPST, 3A, 250V; Product Range:400 Series; Panel Cutout Diameter:6.4mm; Contact Configuration:SPST; Switch Operation:On-Off; Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:White RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST, 3A, 250V; Product Range:400 Series; Panel Cutout Diameter:6.4mm; Contact Configuration:SPST; Switch Operation:On-Off; Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:White RoHS Compliant: Yes

Supplier's Site
Switches - Pushbutton Switches - 401ZQE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
401ZQE
Switches - Pushbutton Switches 401ZQE
SWITCH PUSHBUTTON SPST 1A 125V

SWITCH PUSHBUTTON SPST 1A 125V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 95C2755 401ZQE
Product Name Switch, Pushbutton, Spst, 3A, 250V; Product Range Apem Switches - Pushbutton Switches
Switch Function On-Off
Switching Mechanism Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST); SPST
Features RoHS
Actuator Specifications Raised (Plunger Style) Pushbutton
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 10175101 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Maintained Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSNTSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details