SWITCH, PUSHBUTTON, SPST, 3A, 250V; Product Range:400 Series; Panel Cutout Diameter:6.4mm; Contact Configuration:SPST; Switch Operation:On-Off; Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:White RoHS Compliant: Yes
Pushbutton Switches PC Terminal Alternate action
SWITCH PUSHBUTTON SPST 1A 125V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 95C2753 | 401CQE | 401CQE |
| Product Name | Switch, Pushbutton, Spst, 3A, 250V; Product Range Apem | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Function | On-Off | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST |
| Features | RoHS | RoHS | |
| Terminal Type | Solder Pin | ||
| Actuator Specifications | Raised (Plunger Style) Pushbutton |