APEM Components, Inc. Rocker & Toggle Switches 3644NF

Description
Sealed Power Toggle Switch
Request a Quote Datasheet
Description
Sealed Power Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 3644NF - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
3644NF
Rocker & Toggle Switches 3644NF
Sealed Power Toggle Switch

Sealed Power Toggle Switch

Buy Now
Shenzhen, China
Switches - Toggle Switches
3644NF
Switches - Toggle Switches 3644NF
SWITCH TOGGLE SP3T 6A 250V

SWITCH TOGGLE SP3T 6A 250V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
3644NF
Toggle Switches 3644NF
Toggle Switches DP3T 12A 28V 17.5mm

Toggle Switches DP3T 12A 28V 17.5mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 3644NF 3644NF 3644NF
Product Name Rocker & Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On-On
Pole & Throw Specifications SP3T
Terminal Type Screw Terminals; Screw Terminal
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp 3 Way Self-Grounding Toggle Switch, Commercial Grade - 1012S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 450-1471-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switch - 21506962 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details