APEM Components, Inc. Rocker & Toggle Switches 3638NF

Description
Sealed Power Toggle Switch
Request a Quote Datasheet
Description
Sealed Power Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 3638NF - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
3638NF
Rocker & Toggle Switches 3638NF
Sealed Power Toggle Switch

Sealed Power Toggle Switch

Buy Now
Sheung Wan, Hong Kong
Toggle Switches
3638NF
Toggle Switches 3638NF
Toggle Switches SPDT 12A 28V 17.5mm

Toggle Switches SPDT 12A 28V 17.5mm

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
3638NF
Switches - Toggle Switches 3638NF
SWITCH TOGGLE SPDT 6A 250V

SWITCH TOGGLE SPDT 6A 250V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 3638NF 3638NF 3638NF
Product Name Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Standards / Compliances RoHS
Current Rating 12 amps 6 amps
Toggle Actuator Standard Round
Switch Function Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Combination Two Single Pole Toggle Switches - 71111 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 1520237-4-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
4 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switch - 10232421 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details