APEM Components, Inc. Toggle Switch, Spdt, 12A, 28Vdc, Panel; Switch Operation Apem 3637NF2

Description
TOGGLE SWITCH, SPDT, 12A, 28VDC, PANEL; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:3600NF Series; Switch Mounting:Panel Mount; Contact Current Max:12A RoHS Compliant: Yes
Description
TOGGLE SWITCH, SPDT, 12A, 28VDC, PANEL; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:3600NF Series; Switch Mounting:Panel Mount; Contact Current Max:12A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch, Spdt, 12A, 28Vdc, Panel; Switch Operation Apem - 57AK4981 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 12A, 28Vdc, Panel; Switch Operation Apem
57AK4981
Toggle Switch, Spdt, 12A, 28Vdc, Panel; Switch Operation Apem 57AK4981
TOGGLE SWITCH, SPDT, 12A, 28VDC, PANEL; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:3600NF Series; Switch Mounting:Panel Mount; Contact Current Max:12A RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 12A, 28VDC, PANEL; Switch Operation:(On)-Off-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:3600NF Series; Switch Mounting:Panel Mount; Contact Current Max:12A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 57AK4981
Product Name Toggle Switch, Spdt, 12A, 28Vdc, Panel; Switch Operation Apem
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Switch, toggle, boot, open top - K288696A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Toggle Switches - 1-2493903-2 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None (On)
View Details
Process Sealed Subminiature Toggle - A22AP - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
7 suppliers
NEMA 2 Pole Manual Starting Switch - 600-TEX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details