APEM Components, Inc. Rocker & Toggle Switches 3539005N000

Description
Sealed Power Toggle Switch
Request a Quote Datasheet
Description
Sealed Power Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 3539005N000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
3539005N000
Rocker & Toggle Switches 3539005N000
Sealed Power Toggle Switch

Sealed Power Toggle Switch

Buy Now
Toggle Switches - 3539005N000-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
3539005N000-ND
Toggle Switches 3539005N000-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Toggle Switches - 3539005N000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
3539005N000
Toggle Switches 3539005N000
Toggle Switches SPDT 18A 125V 50mm

Toggle Switches SPDT 18A 125V 50mm

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
3539005N000
Switches - Toggle Switches 3539005N000
SWITCH TOGGLE SPDT 18A 125V

SWITCH TOGGLE SPDT 18A 125V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 3539005N000 3539005N000-ND 3539005N000 3539005N000
Product Name Rocker & Toggle Switches Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF) ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp 3 Way Self-Grounding Toggle Switch, Commercial Grade - 1012S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 1-1825139-8 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
4 suppliers
Hardware - AT415C - Powell Electronics, Inc.
NKK Switches
Specs
Switch Type Toggle
View Details
2 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers