APEM Components, Inc. Toggle Switches 3539003N000

Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 3539003N000-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
3539003N000-ND
Toggle Switches 3539003N000-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Rocker & Toggle Switches - 3539003N000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
3539003N000
Rocker & Toggle Switches 3539003N000
Sealed Power Toggle Switch

Sealed Power Toggle Switch

Buy Now
Shenzhen, China
Switches - Toggle Switches
3539003N000
Switches - Toggle Switches 3539003N000
SWITCH TOGGLE SPDT 18A 125V

SWITCH TOGGLE SPDT 18A 125V

Supplier's Site
Toggle Switches - 3539003N000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
3539003N000
Toggle Switches 3539003N000
Toggle Switches SPDT 18A 125V 24mm

Toggle Switches SPDT 18A 125V 24mm

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 3539003N000-ND 3539003N000 3539003N000 3539003N000
Product Name Toggle Switches Rocker & Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Flatted Flatted
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF) ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

T1 Custom Sealed Toggle Switches - T1 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Features Dustproof; Weather resistant or waterproof
View Details
NEMA 2 Pole Manual Starting Switch - 600-TQX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Combination 15A Tamper Resistant Duplex Outlet & Pilot Light - 71500 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details