Toggle Switch SPDT Panel Mount
SWITCH TOGGLE SPDT 15A 125V
Toggle Switches SPDT 15A 125V 17.5mm
| Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 3537021N000 | 3537021N000-ND | 3537021N000 | 3537021N000 |
| Product Name | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Momentary | Momentary | ||
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT |