Toggle Switch SPDT Panel Mount
TOGGLE SWITCH, SPDT, 15A, 28VDC, PANEL; Switch Operation:(On)-Off-(
SWITCH TOGGLE SPDT 15A 125V
Toggle Switches Hgh perfmnce tgle SP MOM OFF MOM
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 3537001N000 | 679-1258-ND | 73J3888 | 3537001N000 | 3537001N000 |
| Product Name | Rocker & Toggle Switches | Toggle Switches | Toggle Switch, Spdt, 15A, 28Vdc, Panel; Switch Operation Apem | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Momentary | Momentary | |||
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |