APEM Components, Inc. Toggle Switches 3536001N000

Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 679-1257-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
679-1257-ND
Toggle Switches 679-1257-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Rocker & Toggle Switches - 3536001N000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
3536001N000
Rocker & Toggle Switches 3536001N000
Sealed Power Toggle Switch

Sealed Power Toggle Switch

Buy Now
Shenzhen, China
Switches - Toggle Switches
3536001N000
Switches - Toggle Switches 3536001N000
SWITCH TOGGLE SPDT 20A 125V

SWITCH TOGGLE SPDT 20A 125V

Supplier's Site
Toggle Switches - 3536001N000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
3536001N000
Toggle Switches 3536001N000
Toggle Switches Hgh perfmnce tgle SP Brght nckel No lock

Toggle Switches Hgh perfmnce tgle SP Brght nckel No lock

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 679-1257-ND 3536001N000 3536001N000 3536001N000
Product Name Toggle Switches Rocker & Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Combination 15A Tamper Resistant Duplex Outlet & Pilot Light - 71500 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switches - 2066991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Momentary
Momentary Contact Switch Function Momentary-off-on
View Details
Manual Starting Switch, Toggle Type - 600-TEX9 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers