Toggle Switch SPST Panel Mount
SWITCH TOGGLE SPST 20A 125V
Toggle Switches SPST On-Off 20A 125V 24mm
| DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 3531033G000-ND | 3531033G000 | 3531033G000 | 3531033G000 |
| Product Name | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Flatted | Flatted | ||
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ||
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw; SPST |