APEM Components, Inc. Toggle Switches 3531001N000

Description
Toggle Switch SPST Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SPST Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 3531001N000-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
3531001N000-ND
Toggle Switches 3531001N000-ND
Toggle Switch SPST Panel Mount

Toggle Switch SPST Panel Mount

Buy Now Datasheet
Rocker & Toggle Switches - 3531001N000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
3531001N000
Rocker & Toggle Switches 3531001N000
Sealed Power Toggle Switch

Sealed Power Toggle Switch

Buy Now
Toggle Switches - 3531001N000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
3531001N000
Toggle Switches 3531001N000
Toggle Switches SPST On-Off 20A 125V 17.5mm

Toggle Switches SPST On-Off 20A 125V 17.5mm

Buy Now Datasheet
Toggle Switch, Spst, 15A, 28Vdc, Panel; Switch Operation Apem - 73J3885 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spst, 15A, 28Vdc, Panel; Switch Operation Apem
73J3885
Toggle Switch, Spst, 15A, 28Vdc, Panel; Switch Operation Apem 73J3885
TOGGLE SWITCH, SPST, 15A, 28VDC, PANEL; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:3500 Series; Switch Mounting:Panel Mount; Contact Current Max:15A; Contact Voltage AC Nom:- RoHS Compliant: Yes

TOGGLE SWITCH, SPST, 15A, 28VDC, PANEL; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:3500 Series; Switch Mounting:Panel Mount; Contact Current Max:15A; Contact Voltage AC Nom:- RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Switches - Toggle Switches
3531001N000
Switches - Toggle Switches 3531001N000
SWITCH TOGGLE SPST 20A 125V

SWITCH TOGGLE SPST 20A 125V

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 3531001N000-ND 3531001N000 3531001N000 73J3885 3531001N000
Product Name Toggle Switches Rocker & Toggle Switches Toggle Switches Toggle Switch, Spst, 15A, 28Vdc, Panel; Switch Operation Apem Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST
Unlock Full Specs
to access all available technical data

Similar Products

Combination Two 3-Way Toggle Switches - 71133 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
SWITCH TOGGLE 4PDT 6A 125V - 791-1-1571924-8 - Utmel Electronic Limited
Specs
Switch Type Toggle
Standards / Compliances RoHS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Process Sealed Subminiature Toggle - A28KB-AH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
5 suppliers
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details