APEM Components, Inc. Toggle Switches 3531001GD00

Description
Toggle Switch SPST Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SPST Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 3531001GD00-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
3531001GD00-ND
Toggle Switches 3531001GD00-ND
Toggle Switch SPST Panel Mount

Toggle Switch SPST Panel Mount

Buy Now Datasheet
Rocker & Toggle Switches - 3531001GD00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
3531001GD00
Rocker & Toggle Switches 3531001GD00
Sealed Power Toggle Switch

Sealed Power Toggle Switch

Buy Now
Toggle Switches - 3531001GD00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
3531001GD00
Toggle Switches 3531001GD00
Toggle Switches SPST On-Off 20A 125V 20mm

Toggle Switches SPST On-Off 20A 125V 20mm

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
3531001GD00
Switches - Toggle Switches 3531001GD00
SWITCH TOGGLE SPST 20A 125V

SWITCH TOGGLE SPST 20A 125V

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 3531001GD00-ND 3531001GD00 3531001GD00 3531001GD00
Product Name Toggle Switches Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Locking Lever Locking Lever
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw; SPST
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature Fully Illuminated Toggle - B12JJVD - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
15 Amp 3 Way Self-Grounding Toggle Switch, Residential Grade - 1002S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Switch, SPDT, toggle - K122341A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole, Double Throw
View Details