APEM Components, Inc. Toggle Switches 3531001G000

Description
Toggle Switch SPST Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SPST Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 3531001G000-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
3531001G000-ND
Toggle Switches 3531001G000-ND
Toggle Switch SPST Panel Mount

Toggle Switch SPST Panel Mount

Buy Now Datasheet
Rocker & Toggle Switches - 3531001G000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
3531001G000
Rocker & Toggle Switches 3531001G000
Sealed Power Toggle Switch

Sealed Power Toggle Switch

Buy Now
Shenzhen, China
Switches - Toggle Switches
3531001G000
Switches - Toggle Switches 3531001G000
SWITCH TOGGLE SPST 20A 125V

SWITCH TOGGLE SPST 20A 125V

Supplier's Site
Toggle Switches - 3531001G000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
3531001G000
Toggle Switches 3531001G000
Toggle Switches SPST On-Off 20A 125V 17.5mm

Toggle Switches SPST On-Off 20A 125V 17.5mm

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 3531001G000-ND 3531001G000 3531001G000 3531001G000
Product Name Toggle Switches Rocker & Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw; SPST
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 3 Way Self-Grounding Toggle Switch, Residential Grade - 1002S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 1-1437562-6 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details
Process Sealed Subminiature Toggle - A12JP-JC - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers