APEM Components, Inc. Rocker & Toggle Switches 2646LH/2A21600L110V

Description
Power Rocker Switch
Request a Quote Datasheet
Description
Power Rocker Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 2646LH/2A21600L110V - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
2646LH/2A21600L110V
Rocker & Toggle Switches 2646LH/2A21600L110V
Power Rocker Switch

Power Rocker Switch

Buy Now
Shenzhen, China
Switches - Rocker Switches
2646LH/2A21600L110V
Switches - Rocker Switches 2646LH/2A21600L110V
SWITCH ROCKER DPDT 16A 125V

SWITCH ROCKER DPDT 16A 125V

Supplier's Site
Switch, Rocker, Dpdt, 10A, 250V, Red; Switch Operation Apem - 04M6748 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Dpdt, 10A, 250V, Red; Switch Operation Apem
04M6748
Switch, Rocker, Dpdt, 10A, 250V, Red; Switch Operation Apem 04M6748
SWITCH, ROCKER, DPDT, 10A, 250V, RED; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:2600 Series; Contact Current AC Max:10A RoHS Compliant: Yes

SWITCH, ROCKER, DPDT, 10A, 250V, RED; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:2600 Series; Contact Current AC Max:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 2646LH/2A21600L110V 2646LH/2A21600L110V 04M6748
Product Name Rocker & Toggle Switches Switches - Rocker Switches Switch, Rocker, Dpdt, 10A, 250V, Red; Switch Operation Apem
Rocker Actuator Flat - Illuminated Rocker
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT
Terminal Type Solder Terminals; Solder, Quick Connect - 0.250\" (6.3mm)
Standards / Compliances CSA Certified; UL Listed RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details