APEM Components, Inc. Rocker & Toggle Switches 2641LP/2A222000L0

Description
Power Rocker Switch
Request a Quote Datasheet
Description
Power Rocker Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 2641LP/2A222000L0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
2641LP/2A222000L0
Rocker & Toggle Switches 2641LP/2A222000L0
Power Rocker Switch

Power Rocker Switch

Buy Now
Switches - Rocker Switches - 1046016-2641LP/2A222000L0 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1046016-2641LP/2A222000L0
Switches - Rocker Switches 1046016-2641LP/2A222000L0
Win Source Part Number: 1046016-2641LP/2A222 000L0 Category: Switches>Rocker Switches Series: 2600 Termination Style: Solder, Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 12 V Standard Package: 20 Panel Cutout Dimensions: Rectangular - 30.00mm x 22.00mm Circuit: DPST Switch Function: On-Off Actuator Type: Concave (Standard V) Electrical Life: 10,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -20°C ~ 85°C Alternative Parts (Cross-Reference): PRDDA1-16F-BB000; CN202J11S115PQ; RR812C1121; CN202J3GS215Q7; CN202J3RS215Q8; RA412C11002641LP2A22 2000L0; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 16A (AC), 15A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: 2641LP2A222000L0 Base Product Number: 2641LP

Win Source Part Number: 1046016-2641LP/2A222000L0
Category: Switches>Rocker Switches
Series: 2600
Termination Style: Solder, Quick Connect - 0.250" (6.3mm)
Package: Bulk
Voltage Rating - AC: 125 V
Voltage Rating - DC: 12 V
Standard Package: 20
Panel Cutout Dimensions: Rectangular - 30.00mm x 22.00mm
Circuit: DPST
Switch Function: On-Off
Actuator Type: Concave (Standard V)
Electrical Life: 10,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -20°C ~ 85°C
Alternative Parts (Cross-Reference): PRDDA1-16F-BB000; CN202J11S115PQ; RR812C1121; CN202J3GS215Q7; CN202J3RS215Q8; RA412C11002641LP2A222000L0;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 16A (AC), 15A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: APEM Inc.
Other Names: 2641LP2A222000L0
Base Product Number: 2641LP

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
2641LP/2A222000L0
Switches - Rocker Switches 2641LP/2A222000L0
SWITCH ROCKER DPST 16A 125V

SWITCH ROCKER DPST 16A 125V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rocker Switches Toggle Switches Rocker Switches
Product Number 2641LP/2A222000L0 1046016-2641LP/2A222000L0 2641LP/2A222000L0
Product Name Rocker & Toggle Switches Switches - Rocker Switches Switches - Rocker Switches
Switch Type Toggle
Pole & Throw Specifications DPST Double Pole, Single Throw; DPST
Rocker Actuator Concave (Standard V)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
Unlock Full Specs
to access all available technical data

Similar Products

Combination 20A Tamper Resistant Duplex Outlet & Pilot Light - 71400 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Kit, toggle switch, 3PDT - K8590239B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
Tactile Mini Trim - T4-T - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Specs
Switch Type Toggle
Pole & Throw Specifications Double Pole, Double Throw
Terminal Type Screw Terminals
View Details