Power Rocker Switch
SWITCH ROCKER DPST 16A 125V
| Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | 2641LH/2A21300L110V3 | 2641LH/2A21300L110V3 |
| Product Name | Rocker & Toggle Switches | Switches - Rocker Switches |
| Rocker Actuator | Flat - Illuminated | |
| Maintained Contact Switch Function | ON/OFF | |
| Momentary Contact Switch Function | On-Off | |
| Pole & Throw Specifications | Double Pole, Single Throw; DPST | |
| Terminal Type | Solder Terminals; Solder, Quick Connect - 0.250\" (6.3mm) |