APEM Components, Inc. Rocker Switches 2631LH/2A212000L0

Description
Rocker Switch SPST 16A (AC), 15A (DC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch SPST 16A (AC), 15A (DC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 2631LH/2A212000L0-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
2631LH/2A212000L0-ND
Rocker Switches 2631LH/2A212000L0-ND
Rocker Switch SPST 16A (AC), 15A (DC) 125V Panel Mount, Snap-In

Rocker Switch SPST 16A (AC), 15A (DC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker & Toggle Switches - 2631LH/2A212000L0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
2631LH/2A212000L0
Rocker & Toggle Switches 2631LH/2A212000L0
Power Rocker Switch

Power Rocker Switch

Buy Now
Shenzhen, China
Switches - Rocker Switches
2631LH/2A212000L0
Switches - Rocker Switches 2631LH/2A212000L0
SWITCH ROCKER SPST 16A 125V

SWITCH ROCKER SPST 16A 125V

Supplier's Site
Switch, Rocker, Spdt, 10A, 380V, Black; Illumination Apem - 96C6597 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spdt, 10A, 380V, Black; Illumination Apem
96C6597
Switch, Rocker, Spdt, 10A, 380V, Black; Illumination Apem 96C6597
SWITCH, ROCKER, SPDT, 10A, 380V, BLACK; Illumination:Non Illuminated; Contact Configuration:SPDT; Switch Operation:On-Off; Actuator / Cap Colour:Black; Switch Mounting:Panel Mount; Contact Current Max:10A; Contact Voltage AC Nom:380VRoHS Compliant: Yes

SWITCH, ROCKER, SPDT, 10A, 380V, BLACK; Illumination:Non Illuminated; Contact Configuration:SPDT; Switch Operation:On-Off; Actuator / Cap Colour:Black; Switch Mounting:Panel Mount; Contact Current Max:10A; Contact Voltage AC Nom:380VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 2631LH/2A212000L0-ND 2631LH/2A212000L0 2631LH/2A212000L0 96C6597
Product Name Rocker Switches Rocker & Toggle Switches Switches - Rocker Switches Switch, Rocker, Spdt, 10A, 380V, Black; Illumination Apem
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Double Throw; SPDT
Terminal Type Solder Terminals; Quick Connect / Blade Solder Terminals; Solder, Quick Connect - 0.250\" (6.3mm)
Standards / Compliances CSA Certified; UL Listed CSA Certified; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp 3 Way Self-Grounding Decorative Switch, Commercial Grade - 1015S - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
High Inrush 10 & 16 AMP Rocker - JWL12BCA-A - NKK Switches
Specs
Rocker Actuator Concave (Curved)
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
4 suppliers
SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details