APEM Components, Inc. Professional Series Rocker Switch 2600 Series

Description
Industrial size SPDT and DPDT models. Rocker markings available. 1 and 2 pole configurations with 3 rocker shapes in a variety of colors. UL, CSA, and VDE approvals and up to 15 amp ratings. Solder lug, quick connect or screw terminals available. Illuminated or non-illuminated rockers can be custom marked.
Description
Industrial size SPDT and DPDT models. Rocker markings available. 1 and 2 pole configurations with 3 rocker shapes in a variety of colors. UL, CSA, and VDE approvals and up to 15 amp ratings. Solder lug, quick connect or screw terminals available. Illuminated or non-illuminated rockers can be custom marked.

Suppliers

Company
Product
Description
Supplier Links
Professional Series Rocker Switch - 2600 Series - APEM Components, Inc.
Haverhill, MA, USA
Professional Series Rocker Switch
2600 Series
Professional Series Rocker Switch 2600 Series
Industrial size SPDT and DPDT models. Rocker markings available. 1 and 2 pole configurations with 3 rocker shapes in a variety of colors. UL, CSA, and VDE approvals and up to 15 amp ratings. Solder lug, quick connect or screw terminals available. Illuminated or non-illuminated rockers can be custom marked.

Industrial size SPDT and DPDT models. Rocker markings available. 1 and 2 pole configurations with 3 rocker shapes in a variety of colors. UL, CSA, and VDE approvals and up to 15 amp ratings. Solder lug, quick connect or screw terminals available. Illuminated or non-illuminated rockers can be custom marked.

Supplier's Site

Technical Specifications

  APEM Components, Inc.
Product Category Rocker Switches
Product Number 2600 Series
Product Name Professional Series Rocker Switch
Rocker Actuator Rocker
Switch Function Maintained; Momentary (optional feature)
Maintained Contact Switch Function ON/OFF; Three Position (Center OFF) (optional feature)
Momentary Contact Switch Function Momentary ON; Three Position Momentary (Center OFF) (optional feature); MOM OFF MOM
Pole & Throw Specifications Single Pole, Single Throw; Double Pole, Single Throw (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 4 Way Self-Grounding Decorative Switch, Residential Grade - 1006S - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
Double-pole, Single-throw On/Off Rocker Switch - 82710040 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 221 F (105 C)
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Rocker Switches - 9132715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-none-off
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Quick connect
View Details