APEM Components, Inc. Switches - Slide Switches 25536NA

Description
SWITCH SLIDE SPDT 4A 125V
Datasheet
Description
SWITCH SLIDE SPDT 4A 125V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Slide Switches
25536NA
Switches - Slide Switches 25536NA
SWITCH SLIDE SPDT 4A 125V

SWITCH SLIDE SPDT 4A 125V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
25536NA
Slide Switches 25536NA
Slide Switches SPDT 4A 125V STD On-On

Slide Switches SPDT 4A 125V STD On-On

Buy Now Datasheet
Switch, Slide, Spst, 4A, 250V, Thd; Contact Configuration Apem - 96C6583 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Spst, 4A, 250V, Thd; Contact Configuration Apem
96C6583
Switch, Slide, Spst, 4A, 250V, Thd; Contact Configuration Apem 96C6583
SWITCH, SLIDE, SPST, 4A, 250V, THD; Contact Configuration:SPST; Switch Operation:On-On; Product Range:25000N Series; Contact Current Max:4A; Contact Voltage AC Max:250V; Contact Voltage DC Max:30V; Orientation:Right Angle RoHS Compliant: Yes

SWITCH, SLIDE, SPST, 4A, 250V, THD; Contact Configuration:SPST; Switch Operation:On-On; Product Range:25000N Series; Contact Current Max:4A; Contact Voltage AC Max:250V; Contact Voltage DC Max:30V; Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches
Product Number 25536NA 25536NA 96C6583
Product Name Switches - Slide Switches Slide Switches Switch, Slide, Spst, 4A, 250V, Thd; Contact Configuration Apem
Operating Temp -40 to 185 F (-40 to 85 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

SWITCH SLIDE DIP SPST 100MA 24V - 791-ADF09 - Utmel Electronic Limited
Specs
Terminal Type PC Pin
Operating Temp -22 F (-30 C)
Pole & Throw Specifications Single Pole, Single Throw (SPST)
View Details
Ultra-Miniature Slide - SS22SDH2 - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.1000 amps
DC Voltage Rating 30 volts
View Details
6 suppliers
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 7347286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details