SWITCH, SLIDE, DPST, 4A, 250V, THD; Contact Configuration:DPST; Switch Operation:On-Off-On;
Slide Switches DPDT 4A 125V Flush On-Off-On
SWITCH SLIDE DPDT 4A 125V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 96C6581 | 25449NAB | 25449NAB |
| Product Name | Switch, Slide, Dpst, 4A, 250V, Thd; Contact Configuration Apem | Slide Switches | Switches - Slide Switches |
| Pole & Throw Specifications | Double Pole, Single Throw (DPST) | Double Pole, Double Throw (DPDT); DPDT | |
| Current Rating | 4 amps | 4 amps | |
| DC Voltage Rating | 30 volts | 30 volts | |
| Actuator Type | Flush Handle |