APEM Components, Inc. Switch, Slide, Spst, 4A, 250V, Thd; Contact Configuration Apem 25439NAB

Description
SWITCH, SLIDE, SPST, 4A, 250V, THD; Contact Configuration:SPST; Switch Operation:On-Off-On; Product Range:25000N Series; Contact Current Max:4A; Contact Voltage AC Max:250V; Contact Voltage DC Max:30V; Orientation:Vertical RoHS Compliant: Yes
Datasheet
Description
SWITCH, SLIDE, SPST, 4A, 250V, THD; Contact Configuration:SPST; Switch Operation:On-Off-On; Product Range:25000N Series; Contact Current Max:4A; Contact Voltage AC Max:250V; Contact Voltage DC Max:30V; Orientation:Vertical RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Slide, Spst, 4A, 250V, Thd; Contact Configuration Apem - 96C6578 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Spst, 4A, 250V, Thd; Contact Configuration Apem
96C6578
Switch, Slide, Spst, 4A, 250V, Thd; Contact Configuration Apem 96C6578
SWITCH, SLIDE, SPST, 4A, 250V, THD; Contact Configuration:SPST; Switch Operation:On-Off-On; Product Range:25000N Series; Contact Current Max:4A; Contact Voltage AC Max:250V; Contact Voltage DC Max:30V; Orientation:Vertical RoHS Compliant: Yes

SWITCH, SLIDE, SPST, 4A, 250V, THD; Contact Configuration:SPST; Switch Operation:On-Off-On; Product Range:25000N Series; Contact Current Max:4A; Contact Voltage AC Max:250V; Contact Voltage DC Max:30V; Orientation:Vertical RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Slide Switches
25439NAB
Switches - Slide Switches 25439NAB
SWITCH SLIDE SPDT 4A 125V

SWITCH SLIDE SPDT 4A 125V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
25439NAB
Slide Switches 25439NAB
Slide Switches SPDT 4A 125V Flush On-Off-On

Slide Switches SPDT 4A 125V Flush On-Off-On

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches
Product Number 96C6578 25439NAB 25439NAB
Product Name Switch, Slide, Spst, 4A, 250V, Thd; Contact Configuration Apem Switches - Slide Switches Slide Switches
Pole & Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Double Throw (SPDT); SPDT
Current Rating 4 amps 4 amps
DC Voltage Rating 30 volts 30 volts
Actuator Type Flush Handle
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 698111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Insulated Wire
Pole & Throw Specifications Single Pole, Single Throw (SPST); SPST
View Details
Specs
Terminal Type Solder Terminals
Operating Temp -4 to 185 F (-20 to 85 C)
Maintained Switch Function ON / ON (Low / High)
View Details
Slide Switches - 2300-AS24AW - New Yorker Electronics Co., Inc.
Specs
Size Subminiature
View Details