APEM Components, Inc. Switches - Slide Switches 25436NAH

Description
SWITCH SLIDE SPDT 4A 125V
Datasheet
Description
SWITCH SLIDE SPDT 4A 125V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Slide Switches 25436NAH
SWITCH SLIDE SPDT 4A 125V

SWITCH SLIDE SPDT 4A 125V

Supplier's Site
Switch, Slide, Spst, 4A, 250V, Though Hole; Contact Configuration Apem - 96C6577 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Spst, 4A, 250V, Though Hole; Contact Configuration Apem
96C6577
Switch, Slide, Spst, 4A, 250V, Though Hole; Contact Configuration Apem 96C6577
SWITCH, SLIDE, SPST, 4A, 250V, THOUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:25000N Series; Contact Current Max:4A; Contact Voltage AC Max:250V; Orientation:Vertical RoHS Compliant: Yes

SWITCH, SLIDE, SPST, 4A, 250V, THOUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:25000N Series; Contact Current Max:4A; Contact Voltage AC Max:250V; Orientation:Vertical RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Slide Switches
25436NAH
Slide Switches 25436NAH
Slide Switches SPDT 4A 125V STD On-On

Slide Switches SPDT 4A 125V STD On-On

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches
Product Number 25436NAH 96C6577 25436NAH
Product Name Switches - Slide Switches Switch, Slide, Spst, 4A, 250V, Though Hole; Contact Configuration Apem Slide Switches
Operating Temp -40 to 185 F (-40 to 85 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 7347252P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through Hole
Maintained Switch Function Three Position (Center-OFF)
Pole & Throw Specifications Double Pole, Double Throw (DPDT); DPDT
View Details
Slide Switches - 1825264-2 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Four Pole - Double Throw
Current Rating 0.4000 amps
View Details
3 suppliers
Slide Switches - 2300-MS23BFW01 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
4 suppliers