APEM Components, Inc. Switches - Slide Switches 25339NA6

Description
SWITCH SLIDE SPDT 4A 125V
Datasheet
Description
SWITCH SLIDE SPDT 4A 125V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Slide Switches
25339NA6
Switches - Slide Switches 25339NA6
SWITCH SLIDE SPDT 4A 125V

SWITCH SLIDE SPDT 4A 125V

Supplier's Site
Switch, Slide, Spdt, 4A, 250V, Thd; Contact Configuration Apem - 96C6570 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Spdt, 4A, 250V, Thd; Contact Configuration Apem
96C6570
Switch, Slide, Spdt, 4A, 250V, Thd; Contact Configuration Apem 96C6570
SWITCH, SLIDE, SPDT, 4A, 250V, THD; Contact Configuration:SPDT; Switch Operation:On-Off-On; Product Range:25000N Series; Contact Current Max:4A; Contact Voltage AC Max:250V; Contact Voltage DC Max:30V; Orientation:Right Angle RoHS Compliant: Yes

SWITCH, SLIDE, SPDT, 4A, 250V, THD; Contact Configuration:SPDT; Switch Operation:On-Off-On; Product Range:25000N Series; Contact Current Max:4A; Contact Voltage AC Max:250V; Contact Voltage DC Max:30V; Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Slide Switches Slide Switches
Product Number 25339NA6 96C6570
Product Name Switches - Slide Switches Switch, Slide, Spdt, 4A, 250V, Thd; Contact Configuration Apem
Operating Temp -40 to 185 F (-40 to 85 C)
Momentary Switch Function Other Momentary Contact; On-Off-On
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Switches - Slide Switches - 1825269-1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temp -4 to 185 F (-20 to 85 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On-On
View Details
Slide Switches - 7347309P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Slide Switches - 2300-MSN24ANW03 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details