APEM Components, Inc. Switches - Slide Switches 25149NAB

Description
SWITCH SLIDE DPDT 4A 125V
Datasheet
Description
SWITCH SLIDE DPDT 4A 125V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Slide Switches
25149NAB
Switches - Slide Switches 25149NAB
SWITCH SLIDE DPDT 4A 125V

SWITCH SLIDE DPDT 4A 125V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
25149NAB
Slide Switches 25149NAB
Slide Switches DPDT 4A 125V Flush On-Off-On

Slide Switches DPDT 4A 125V Flush On-Off-On

Buy Now Datasheet
Switch, Slide, Dpdt, 4A, 250V, Thd; Contact Configuration Apem - 96C6565 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Dpdt, 4A, 250V, Thd; Contact Configuration Apem
96C6565
Switch, Slide, Dpdt, 4A, 250V, Thd; Contact Configuration Apem 96C6565
SWITCH, SLIDE, DPDT, 4A, 250V, THD; Contact Configuration:DPDT; Switch Operation:On-Off-On; Product Range:25000N Series; Contact Current Max:4A; Contact Voltage AC Max:250V; Contact Voltage DC Max:30V; Orientation:Vertical RoHS Compliant: Yes

SWITCH, SLIDE, DPDT, 4A, 250V, THD; Contact Configuration:DPDT; Switch Operation:On-Off-On; Product Range:25000N Series; Contact Current Max:4A; Contact Voltage AC Max:250V; Contact Voltage DC Max:30V; Orientation:Vertical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches
Product Number 25149NAB 25149NAB 96C6565
Product Name Switches - Slide Switches Slide Switches Switch, Slide, Dpdt, 4A, 250V, Thd; Contact Configuration Apem
Actuator Type Flush Handle
Operating Temp -40 to 185 F (-40 to 85 C)
Momentary Switch Function Other Momentary Contact; On-Off-On
Pole & Throw Specifications Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 7347303P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details