The Slide Switch, 25000N Series, is a professional-grade SPDT (Single Pole Double Throw) switch designed for vertical through-hole mounting. It has a maximum current rating of 100 mA at 30 VDC and is capable of handling up to 2A at 250VAC with silver contacts. The switch features a minimum load requirement of 10 µA at 5 VDC for gold-plated contacts and 100 mA at 10 V for silver contacts. Constructed with a PBT case and polyamide actuator, the switch operates effectively within a temperature range of -40°C to +85°C. It offers an electrical life of 10,000 cycles at full load and a mechanical life of 20,000 cycles. The switch is UL approved and features epoxy-sealed terminals, making it suitable for wave soldering processes. The actuator options include flush, high, extra high, and side configurations, with various lengths available. The switch is RoHS compliant, ensuring it meets environmental standards. This product is suitable for applications requiring reliable switching in compact electronic designs.
SWITCH SLIDE SPDT 100MA 30V
Slide Switch, 25000N Series, SPDT, Vertical, Through Hole, 100 mA, 250 V RoHS Compliant: Yes
Slide Switches SPDT 0.4VA 20VAC/DC On-On
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 25136NLDH6 | 98K8465 | 25136NLDH6 |
| Product Name | Switches - Slide Switches | Slide Switch, 25000N Series, Spdt, Vertical, Through Hole, 100 Ma, 250 V Rohs Compliant Apem | Slide Switches |
| Operating Temp | -40 to 185 F (-40 to 85 C) | ||
| Maintained Switch Function | ON / ON (Low / High) | ||
| Momentary Switch Function | Other Momentary Contact; On-On |