APEM Components, Inc. Toggle Switches 21236NA

Description
Toggle Switch SPDT Through Hole, Right Angle
Request a Quote Datasheet
Description
Toggle Switch SPDT Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 679-3952-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
679-3952-ND
Toggle Switches 679-3952-ND
Toggle Switch SPDT Through Hole, Right Angle

Toggle Switch SPDT Through Hole, Right Angle

Buy Now Datasheet
Toggle Switches - 317695 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
317695
Toggle Switches 317695
APEM 21236NA Toggle Switch

APEM 21236NA Toggle Switch

Supplier's Site
Rocker & Toggle Switches - 21236NA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
21236NA
Rocker & Toggle Switches 21236NA
Sealed Miniature Toggle Switch

Sealed Miniature Toggle Switch

Buy Now
Shenzhen, China
Switches - Toggle Switches
21236NA
Switches - Toggle Switches 21236NA
SWITCH TOGGLE SPDT 4A 125V

SWITCH TOGGLE SPDT 4A 125V

Supplier's Site
Toggle Switches - 21236NA - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
21236NA
Toggle Switches 21236NA
Toggle Switches SPST ON/OFF STR PC

Toggle Switches SPST ON/OFF STR PC

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 679-3952-ND 317695 21236NA 21236NA 21236NA
Product Name Toggle Switches Toggle Switches Rocker & Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71232 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switches - 450-1471-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Process Sealed Subminiature Toggle - A19AH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers